EN
  • EN
  • DE

AH2984-PG-B

Part No AH2984-PG-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 2.5 V to 15 V
Voltage - Load 2.5 V to 15 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP
Win Source Part Number 009607-AH2984-PG-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH2984-PG-B CAD Model

Description

Product Overview: AH2984-PG-B by Diodes Incorporated

The AH2984-PG-B is a cutting-edge Hall Effect Latch produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed for high-performance applications that require precise and reliable magnetic field detection. The AH2984-PG-B is widely used in various industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • High Sensitivity: The AH2984-PG-B is engineered to detect magnetic fields with high accuracy, ensuring reliable operation even in applications with low magnetic field strength.
  • Temperature Resistant: This device operates effectively across a wide temperature range, making it suitable for harsh environments and outdoor applications.
  • Robust Output: The latch output is designed to provide a stable digital signal in response to the presence or absence of a magnetic field, which is critical for precise control in digital systems.
  • Low Power Consumption: It is optimized for energy efficiency, which is particularly beneficial for battery-powered devices, helping to extend their operational lifespan.
  • Compact Package: The AH2984-PG-B comes in a small and compact package, allowing it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the AH2984-PG-B Hall Effect Latch makes it an ideal choice for a broad range of magnetic sensing applications. Some common uses include:

  • Position and speed sensing in motors and encoders
  • Open/close detection in consumer electronics such as laptops and smartphones
  • Flow rate detection in fluid meters
  • Contactless switches in industrial controls

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH2984-PG-B is manufactured under stringent quality control standards to ensure it meets the reliability expectations of customers. It is subjected to rigorous testing to guarantee performance under various conditions.

Conclusion

The AH2984-PG-B from Diodes Incorporated is a sophisticated and reliable component for magnetic field detection. Its high sensitivity, temperature resistance, stable output, low power consumption, and compact form factor make it an excellent choice for designers and engineers looking to incorporate magnetic sensing capabilities into their projects with confidence.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4047 $50.5875
305+ $0.3321 $101.2905
470+ $0.3217 $151.1990
645+ $0.3114 $200.8530
835+ $0.3010 $251.3350
1,115+ $0.2698 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess