EN
  • EN
  • DE

AH287-PG-B

Part No AH287-PG-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SIP4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 3.8 V to 28 V
Voltage - Load 3.8 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP
Win Source Part Number 077988-AH287-PG-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH287-PG-B CAD Model

Description

Introducing the AH287-PG-B from Diodes Incorporated

The AH287-PG-B is a high-performance, precision Hall Effect latch from Diodes Incorporated, designed for a wide array of applications. This advanced sensor is tailored to meet the needs of both industrial and consumer markets, providing reliable and accurate magnetic sensing for various systems. The AH287-PG-B boasts a robust design that ensures consistent performance even in the most challenging environments.

Key Features

  • High Sensitivity: The AH287-PG-B is engineered to detect magnetic fields with high accuracy, making it ideal for applications requiring precise sensing.
  • Temperature Resistant: With an operating temperature range from -40°C to 85°C, this device can withstand extreme conditions without compromising its functionality.
  • Chopper-Stabilized Design: This feature helps in minimizing the offset drift and provides stable operation over the full temperature range.
  • Wide Voltage Range: The device operates over a supply voltage range of 3V to 28V, accommodating a variety of power supplies.
  • Output Polarity: The AH287-PG-B offers a polarity-independent output, which simplifies the integration process into various circuit designs.

Applications

The AH287-PG-B is versatile and can be integrated into numerous applications, including but not limited to:

  • Position and speed sensing in motors and encoders
  • Open and close detection in smart home devices
  • Flow meters in industrial automation systems
  • Contactless switches in consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The AH287-PG-B is no exception, with its construction based on a meticulous manufacturing process and rigorous testing protocols. Customers can trust in the durability and long-term performance of this Hall Effect latch.

Easy Integration

The AH287-PG-B is available in a small and thin package, making it easy to integrate into space-constrained applications. Its simple pin configuration allows for quick and hassle-free installation, ensuring a smooth design-in process for engineers and product designers.

With the AH287-PG-B, Diodes Incorporated continues to push the boundaries of magnetic sensing technology, providing innovative solutions that enhance the functionality and efficiency of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9473 $61.5745
150+ $0.7773 $116.5950
235+ $0.7530 $176.9550
320+ $0.7287 $233.1840
410+ $0.7045 $288.8450
550+ $0.6316 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess