EN
  • EN
  • DE

AH266Z4-BG1

Part No AH266Z4-BG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Testing Conditions 25°C
Supply Voltage - Operating 4 V to 28 V
Current - Supply (Max) 10mA
Current - Output (Max) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-94
Win Source Part Number 1016331-AH266Z4-BG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH266Z4-BG1 CAD Model

Description

The AH266Z4-BG1 from Diodes Incorporated is a high-performance Hall Effect latch IC that is designed for a wide range of applications requiring accurate and reliable magnetic sensing. This advanced sensor is housed in a compact package, making it suitable for space-constrained applications while providing robust performance.

Key Features

  • High Sensitivity: The AH266Z4-BG1 features a highly sensitive Hall Effect sensor that can detect magnetic fields with great accuracy, ensuring precise operation in various applications.
  • Wide Operating Voltage Range: With an operating voltage range of 3.5V to 20V, this device is versatile and can be used in a broad spectrum of electronic circuits.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances stability, reduces signal drift, and improves accuracy over temperature variations.
  • High-Temperature Operation: Capable of operating in environments with temperatures ranging from -40°C to 85°C, the AH266Z4-BG1 is suitable for use in harsh conditions.
  • Output Polarity: The device provides a digital output that indicates the presence of a magnetic field with a particular polarity, making it easy to integrate into digital systems.
  • Low Power Consumption: Designed for energy efficiency, this Hall Effect latch IC consumes low power, making it ideal for battery-powered applications.

Applications

The AH266Z4-BG1 is ideal for a variety of applications, including but not limited to:

  • Brushless DC (BLDC) motor control
  • Position and speed sensing
  • Rotary encoders
  • Flow meters
  • Contactless switches

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AH266Z4-BG1 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance.

Conclusion

Whether for industrial, automotive, or consumer electronics, the AH266Z4-BG1 from Diodes Incorporated stands out as a reliable and efficient solution for magnetic field detection. Its high sensitivity, wide operating voltage range, and low power consumption make it an excellent choice for designers looking to incorporate a Hall Effect latch into their systems.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1665 $58.2750
850+ $0.1367 $116.1950
1,310+ $0.1324 $173.4440
1,805+ $0.1281 $231.2205
2,335+ $0.1238 $289.0730
3,125+ $0.1110 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess