The AH1897-FA-7 is a high-performance, micropower omnipolar Hall-effect switch IC fabricated by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient sensor is designed to respond to both North and South poles, making it a versatile choice for a wide range of applications.
Key Features
- Omnipolar Operation: The AH1897 can detect both North and South magnetic fields, providing greater flexibility in sensor placement and magnet choice.
- Low Power Consumption: With a supply current as low as 24µA, this device is ideal for battery-powered and portable applications where power efficiency is crucial.
- High Sensitivity: The sensor offers high magnetic sensitivity, ensuring reliable switching even with weak magnetic fields.
- Wide Voltage Range: It operates over a broad supply voltage range from 1.6V to 3.6V, accommodating various power supply requirements.
- Chopper-Stabilized Design: The AH1897 incorporates a chopper-stabilized architecture that enhances stability over temperature and eliminates offset drift.
Applications
The AH1897-FA-7 is suitable for a diverse set of applications due to its compact size and robust performance. It is commonly used in:
- Portable electronic devices
- Smart home automation systems
- Industrial equipment
- Consumer electronics
- Battery management systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.6V to 3.6V
Supply Current (I<sub>CC)
24µA (typical)
Output Type
Open Drain
Package Type
SC-59
Operating Temperature
-40°C to +85°C
With its high sensitivity, low power consumption, and omnipolar detection capability, the AH1897-FA-7 from Diodes Incorporated stands out as an exceptional choice for designers seeking a reliable Hall-effect switch for their next project.