Diodes Incorporated introduces the AH1892-CD4-7, a high-performance, unipolar Hall effect switch IC designed for a broad range of applications. This versatile sensor provides a simple and efficient solution for contactless switching in various systems.
Key Features
- High Sensitivity: The AH1892-CD4-7 is equipped with a sensitive Hall effect plate that ensures reliable switching even with weak magnetic fields.
- Unipolar Switching: This device operates with a unipolar magnetic field, simplifying magnet selection and system design as it only responds to a single magnetic pole.
- Low Power Consumption: Designed for energy-efficient applications, it maintains low current draw, making it ideal for battery-powered devices.
- Robust Output: The open-drain output of the AH1892-CD4-7 can be easily interfaced with a variety of digital circuits, offering a versatile output configuration.
- Wide Operating Voltage Range: It can operate within a voltage range of 2.5V to 5.5V, accommodating a variety of power supplies and systems.
- Chopper Stabilized Design: The IC features a chopper stabilized design that reduces the offset drift and enhances temperature stability.
Applications
The AH1892-CD4-7 is suitable for a wide array of applications, including but not limited to:
- Portable and battery-powered equipment
- Domestic appliances
- Industrial automation
- Position and proximity sensing
- Power tools
- Consumer electronics
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 5.5V
Output Type
Open-Drain
Sensing Polarity
Unipolar
Package Type
SC59
Operating Temperature
-40°C to +85°C
With its compact form factor and ease of integration, the AH1892-CD4-7 is a reliable and cost-effective choice for designers looking to incorporate Hall effect sensing in their projects.