EN
  • EN
  • DE

AH182-PG-A

Part No AH182-PG-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, 1mT Release
Test Condition 25°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 10μA
Current - Output (Maximum) 10mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802916-AH182-PG-A
Ultra Librarian 3D Model Ultra Librarian AH182-PG-A CAD Model

Description

The AH182-PG-A is a hallmark product from Diodes Incorporated, renowned for its precision and reliability in the field of magnetic sensing. This unipolar Hall effect switch IC is designed for contactless switching applications, where it excels in detecting the presence of a magnetic field and converting it into a digital output signal.

Key Features

  • Magnetic Sensitivity: The AH182-PG-A boasts a high sensitivity that allows for the detection of a wide range of magnetic fields, making it a versatile choice for various applications.
  • Output Type: It features an open-drain output, providing the flexibility to connect to different types of loads and interface with other digital circuitry.
  • Supply Voltage: Operating over a supply voltage range of 3.5V to 20V, the AH182-PG-A can be used in a variety of power environments, from battery-powered devices to industrial systems.
  • Power Consumption: With its low power consumption, this IC is an excellent choice for portable and battery-operated equipment where power efficiency is critical.
  • Operating Temperature: It is built to withstand a wide operating temperature range, ensuring stable performance across different environmental conditions.
  • Package: The device is available in a PG-SOT23-3 package, which is compact and suitable for space-constrained applications.

Applications

The AH182-PG-A is ideal for a broad spectrum of applications, including but not limited to:

  • Proximity detection in consumer electronics
  • Position sensing in industrial controls
  • Open and close detection in smart home devices
  • Speed measurement in automotive systems
  • Level detection in fluid tanks

Quality and Reliability

Diodes Incorporated ensures that the AH182-PG-A meets the highest standards of quality and reliability. Each IC undergoes rigorous testing to certify its performance and durability in the field. With its robust design and Diodes Incorporated's commitment to excellence, the AH182-PG-A is a product you can trust for your magnetic sensing needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess