EN
  • EN
  • DE

AH1808-Z-7

Part No AH1808-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553 / HIGH SENSITIVITY MICROPOWER OMNIPOLAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±5mT Release
Test Condition -40°C ~ 85°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 16μA
Current - Output (Maximum) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-553
Supplier Device Package SOT-553
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805511-AH1808-Z-7
Ultra Librarian 3D Model Ultra Librarian AH1808-Z-7 CAD Model

Description

Product Overview: AH1808-Z-7

The AH1808-Z-7 is a high-performance, micropower Omnipolar Hall Effect switch IC engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is designed to cater to a wide array of applications, ranging from industrial automation to consumer electronics, where reliable and sensitive magnetic field detection is paramount.

Key Features

  • Omnipolar Operation: The AH1808-Z-7 is capable of detecting both North and South poles, making it versatile for diverse magnetic sensing scenarios.
  • High Sensitivity: With its high sensitivity to magnetic fields, this IC can detect magnets from a considerable distance, allowing for flexible design options.
  • Low Power Consumption: The device is designed for energy efficiency, making it an ideal choice for battery-powered applications.
  • Chopper Stabilized Design: This feature ensures minimal drift in magnetic switch points over temperature and supply voltage, providing stable operation throughout its working conditions.

Applications

The AH1808-Z-7 is adept at serving a multitude of applications, such as:

  • Open and close detection in smart home devices like doors and windows
  • Position and speed sensing in motors and industrial equipment
  • Flow meters in water and gas distribution systems
  • User interface controls in consumer electronics

Product Specifications

The AH1808-Z-7 Hall Effect switch comes in a compact SOT553 package, which is suitable for space-constrained applications. It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various power requirements. The operating temperature range of -40°C to +85°C ensures reliability across extreme environmental conditions.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The AH1808-Z-7 is manufactured with rigorous quality control standards, ensuring consistent performance and reliability. It is also compliant with RoHS and Green standards, reflecting the company's dedication to environmental sustainability.

For engineers and designers seeking a dependable and efficient solution for their magnetic sensing needs, the AH1808-Z-7 from Diodes Incorporated stands out as a superior choice, combining sensitivity, power efficiency, and versatile functionality in a small footprint.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1800 $50.4000
680+ $0.1477 $100.4360
1,050+ $0.1431 $150.2550
1,445+ $0.1385 $200.1325
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess