EN
  • EN
  • DE

AH1807-W-7

Part No AH1807-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±11.5mT Trip, ±10mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Current - Output (Max) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-59
Win Source Part Number 108938-AH1807-W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1807-W-7 CAD Model

Description

The AH1807-W-7 is a high-performance, unipolar Hall-effect switch IC designed and manufactured by Diodes Incorporated. This innovative sensor is engineered to detect magnetic fields with precision and reliability, making it an ideal component for a wide range of applications, including position and speed sensing, contactless switches, and proximity detection.

Key Features

  • Unipolar Hall-Effect Switch: The AH1807-W-7 operates as a unipolar switch, which means it activates in the presence of a south pole magnetic field and turns off when the field is removed.
  • High Sensitivity: Designed to detect and respond to low magnetic fields, ensuring accurate operation even in applications with weak magnetic signals.
  • Chopper Stabilized Design: The chopper stabilization technique enhances stability and performance by reducing offset, minimizing drift, and increasing immunity to stress and temperature variations.
  • Wide Operating Voltage Range: This device supports a supply voltage range from 2.5V to 5.5V, accommodating various application requirements and making it suitable for battery-operated devices.
  • Low Power Consumption: Optimized for energy efficiency, the AH1807-W-7 is an excellent choice for portable and low-power applications.
  • Robust Output: The open-drain output of the AH1807-W-7 allows for simple interfacing with other circuit components and provides the flexibility to connect to a variety of loads.

Applications

The versatile nature of the AH1807-W-7 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Home appliances
  • Industrial equipment
  • Automotive systems
  • Consumer electronics

Package and Environmental Compliance

The AH1807-W-7 is offered in a small and low-profile SOT-553 package, which is ideal for space-constrained applications. Diodes Incorporated is committed to environmental responsibility and ensures that this product complies with RoHS standards, minimizing the impact on the environment and adhering to global environmental regulations.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3830 $51.7050
320+ $0.3143 $100.5760
495+ $0.3044 $150.6780
680+ $0.2946 $200.3280
880+ $0.2848 $250.6240
1,180+ $0.2553 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess