EN
  • EN
  • DE

LT9611UXC

Part No LT9611UXC
Manufacturer Lontium Semiconductor Corporation
Catalog OEM Parts (J - L)
Description 6Gbps Dual-Port MIPI DSI/CSIToHDMI2.0 with Audio QFN-64-EP(7.5x7.5) Video Interface ICs ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011917-LT9611UXC
Categories OEM Parts(J-L)
Popularity Low
Supply and Demand Status Shortage
Manufacturer Lontium Semiconductor Corporation
Ultra Librarian 3D Model Ultra Librarian LT9611UXC CAD Model

Description

Introducing the LT9611UXC 

The LT9611UXC is a cutting-edge video interface bridge chip. This robust component is specifically designed to cater to the needs of high-speed video and audio data transfer applications.

At the core of the LT9611UXC's functionality is its ability to seamlessly convert between different video interface standards. It supports a wide range of input data formats, including MIPI DSI (Display Serial Interface) signals, which are commonly used in mobile devices, tablets, and automotive infotainment systems. The chip can convert these signals into HDMI 1.4 output, making it an indispensable tool for developers looking to integrate high-definition video into their products.

One of the standout features of the LT9611UXC is its support for high-resolution displays. It is capable of handling video resolutions up to 1080p at 60Hz, ensuring crisp and clear visuals for an enhanced viewing experience. Additionally, the chip supports audio transfer alongside video, providing a synchronized AV stream over HDMI without any noticeable lag or quality degradation.

The compact design of the LT9611UXC makes it an ideal choice for space-constrained applications. Its small footprint allows for easy integration into a variety of designs without compromising on performance. Furthermore, the chip is engineered to be energy-efficient, which is critical for battery-powered devices where power consumption is a key concern.

For developers and manufacturers, the LT9611UXC offers a straightforward implementation with minimal external components required. This simplifies the design process and accelerates time-to-market for products incorporating this technology.

In conclusion is a versatile and powerful video interface bridge chip that offers high-quality video and audio conversion capabilities. Its support for high-resolution content, combined with its energy-efficient and space-saving design, make it an excellent choice for a wide range of applications in today's technology-driven market.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,439 pieces
MOQ: 18 pcs
Order Increment : 2600 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess