EN
  • EN
  • DE

AH1803-WG-7

Part No AH1803-WG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.4 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 009593-AH1803-WG-7
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1803-WG-7 CAD Model

Description

Introducing the AH1803-WG-7 Hall Effect Sensor from Diodes Incorporated

The AH1803-WG-7 is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated to meet the needs of a wide range of applications. This unipolar switch comes in a compact SOT-553 package, making it suitable for space-constrained designs while offering robust performance.

One of the key features of the AH1803-WG-7 is its high sensitivity to magnetic fields. This makes it an ideal choice for applications that require accurate detection of magnetic presence, strength, or flux. Its unipolar switching characteristic means it operates by detecting a single magnetic polarity, simplifying the design process for systems that only need to recognize one magnetic state.

The sensor operates over a wide supply voltage range from 2.5V to 5.5V, which allows for flexible integration into various circuit designs. Its low supply current of 24µA makes it energy-efficient, a crucial attribute for battery-powered devices. Additionally, the AH1803-WG-7 boasts a fast power-on time and low switch point drift, ensuring quick and reliable performance over time and temperature variations.

Designed with protection in mind, the AH1803-WG-7 features high ESD (Electrostatic Discharge) immunity and output over-voltage protection. These characteristics provide an extra layer of security against unexpected environmental electrical disturbances, making the device more robust and durable for industrial applications.

Common applications for the AH1803-WG-7 include open and close detection in smart home devices, position and speed sensing in motors, and flow rate detection in utility meters. Its compact size and high sensitivity also make it an excellent choice for portable electronic devices, consumer electronics, and IoT (Internet of Things) gadgets that require reliable switching capabilities.

Overall, the AH1803-WG-7 from Diodes Incorporated is a versatile and reliable component that offers precision, efficiency, and durability for a multitude of sensing applications. Its integration into your next project can help ensure consistent performance and longevity in the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1622 $50.2820
755+ $0.1331 $100.4905
1,165+ $0.1289 $150.1685
1,605+ $0.1248 $200.3040
2,075+ $0.1206 $250.2450
2,780+ $0.1081 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess