EN
  • EN
  • DE

AH1802-WG-7

Part No AH1802-WG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor Omnipolar 3.3V/5V 3-Pin SC-59 T/R / MAGNETIC SWITCH OMNIPOLAR SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 009592-AH1802-WG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name AH1802
Introduction Date June 15, 2007
ECCN ERA99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AH1802-WG-7 CAD Model

Description

The AH1802-WG-7 is a state-of-the-art Hall Effect sensor IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This sensor is specifically engineered to provide a solution for applications that require accurate and reliable detection of magnetic fields.

Key Features

  • High Sensitivity: The AH1802-WG-7 is equipped with a high-sensitivity Hall Effect sensor that can detect the presence of magnetic fields with great precision.
  • Omni-polar Detection: This device can detect both north and south poles, making it versatile for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the AH1802-WG-7 is ideal for battery-powered devices due to its low power requirements.
  • Micro-Power Operation: It operates in a micro-power mode, thereby extending battery life in portable applications.
  • Chopper Stabilized Design: The sensor incorporates a chopper stabilized design, which enhances stability and reduces signal drift over temperature and time.
  • Robust Output: The output of the AH1802-WG-7 is robust and immune to physical stress, ensuring reliable performance.

Applications

The AH1802-WG-7 is an excellent choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Utility meters (water, electricity, gas meters)
  • Consumer electronics
  • Industrial automation
  • Open and close detection for smart home devices

Technical Specifications

The AH1802-WG-7 operates within a supply voltage range of 1.6V to 3.6V, making it suitable for many low-voltage applications. It features an operating temperature range from -40°C to +85°C, allowing for deployment in a variety of environmental conditions. The sensor is packaged in a small and lead-free SOT553 package, which is both space-saving and environmentally friendly.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AH1802-WG-7 is produced with stringent quality control measures, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1907 $50.5355
640+ $0.1564 $100.0960
990+ $0.1516 $150.0840
1,365+ $0.1467 $200.2455
1,765+ $0.1418 $250.2770
2,365+ $0.1271 $300.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,560 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess