EN
  • EN
  • DE

AH180-PL-B-S

Part No AH180-PL-B-S
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MICROPOWER OMNIPOLAR HALL-EFFECT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±2mT Release
Test Condition 25°C
Operating Supply Voltage 2.5 V ~ 5.5 V
Maximum Supply Current 16μA
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Package 3-SIP
Manufacturer Package 3-SIP
Win Source Part Number 1142953-AH180-PL-B-S
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AH180
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AH180-PL-B-S CAD Model

Description

The AH180-PL-B-S from Diodes Incorporated is an exceptional Hall Effect sensor designed for a variety of applications where accurate detection of magnetic fields is crucial. This sensor is a part of the company's extensive line of sensing products, renowned for their reliability and performance. The AH180-PL-B-S is a versatile solution that can be used in both industrial and consumer applications.

Key Features

  • Sensitivity: The AH180-PL-B-S is sensitive to both north and south poles, allowing it to detect magnetic fields with high precision.
  • Output Type: This sensor provides a digital output that easily interfaces with microcontrollers and digital systems.
  • Supply Voltage: Operating at a supply voltage range of 2.5V to 5.5V, it is suitable for low-power applications and compatible with a wide array of devices.
  • Chopper-Stabilized Design: The chopper-stabilized amplifier enhances the stability of the sensor's performance across a wide temperature range.
  • Package: It comes in a small outline package (SOT-23), which is ideal for space-constrained applications.

Applications

The AH180-PL-B-S is designed for use in various applications that require efficient and reliable magnetic field detection. Some of its common applications include:

  • Open and close detection in smart home devices like smart doors and windows.
  • Position sensing in industrial equipment.
  • Speed detection in motors and fans.
  • Utility meters such as water, gas, and electricity meters that require tamper detection.

Product Quality and Support

Diodes Incorporated is committed to providing high-quality products, and the AH180-PL-B-S is no exception. It is manufactured with the highest quality standards and is supported by comprehensive technical documentation and customer support. Engineers and developers can rely on Diodes Incorporated for in-depth assistance with integration, ensuring that the AH180-PL-B-S meets the specific needs of their applications.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess