EN
  • EN
  • DE

AF70N03DA

Part No AF70N03DA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans MOSFET N-CH 30V 60A T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 174057-AF70N03DA
Popularity Low
Supply and Demand Status Balance
Family Name AF70N03
Introduction Date August 09, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AF70N03DA CAD Model

Description

  

Diodes Incorporated AF70N03DA Power MOSFET

  

The AF70N03DA from Diodes Incorporated is a high-performance, N-channel enhancement mode power MOSFET designed for a wide range of applications. This power semiconductor device is known for its high efficiency and reliability, making it a popular choice for engineers and designers in the field of power management and conversion.

    

Key Features

  
        
  • Low On-Resistance (RDS(on)): The AF70N03DA boasts an extremely low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  •     
  • High Continuous Drain Current (ID): With a robust continuous drain current capability, this MOSFET can handle high current loads, making it suitable for demanding applications.
  •     
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for reducing switching losses and improving performance in high-frequency circuits.
  •     
  • Thermal Performance: The AF70N03DA is designed with an optimal thermal footprint, ensuring effective heat dissipation and maintaining stability under various operating conditions.
  •     
  • Voltage Rating: This MOSFET is rated for a maximum drain-source voltage (VDSS), providing a good safety margin for a variety of electronic designs.
  •   
  

Applications

  

The AF70N03DA is versatile and can be used in a multitude of applications, including:

  
        
  • Power supply units (PSUs)
  •     
  • DC-DC converters
  •     
  • Motor drives and controllers
  •     
  • Automotive applications
  •     
  • Switch mode power supplies (SMPS)
  •     
  • Battery management systems
  •   
  

Product Advantages

  

With its robust design and high-performance characteristics, the AF70N03DA from Diodes Incorporated offers several advantages for power electronic systems. Its low on-resistance and high current handling capability contribute to reduced power losses and improved efficiency. The fast switching speed minimizes transition losses and enhances performance in high-frequency applications. Additionally, the device's superior thermal management ensures reliability and longevity, making it a preferred choice for engineers focused on creating durable and efficient electronic products.

  

For detailed specifications, datasheets, and technical support, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representatives.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $429.0000
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess