EN
  • EN
  • DE

AF1332NULA

Part No AF1332NULA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816858-AF1332NULA
Ultra Librarian 3D Model Ultra Librarian AF1332NULA CAD Model

Description

Introducing the AF1332NULA - High-Performance MOSFET from Diodes Incorporated

The AF1332NULA is a cutting-edge, high-efficiency, N-Channel enhancement mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced MOSFET is designed to meet the stringent requirements of modern electronic applications, offering a perfect blend of low on-resistance and high switching performance.

Constructed with the latest trench MOSFET technology, the AF1332NULA is optimized for power management tasks in a wide array of market segments, including consumer electronics, computing, industrial, and telecommunications. Its compact footprint and energy-efficient operation make it an ideal choice for space-constrained applications that require minimal power loss and heat generation.

Key Features of the AF1332NULA:

  • Low On-Resistance (R<sub>DS(on)): The device offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, the AF1332NULA ensures minimal switching losses, making it suitable for high-frequency power switching applications.
  • High Thermal Performance: The MOSFET's excellent thermal characteristics ensure reliable operation even under high current and temperature conditions.
  • Advanced Packaging: Encased in a RoHS-compliant, halogen-free PowerDI®5 package, the AF1332NULA offers a compact and environmentally friendly solution without compromising on power handling capabilities.
  • Gate Charge Optimization: The device features an optimized gate charge that enables efficient power management and contributes to energy-saving in electronic circuits.

The AF1332NULA is designed with the end-user in mind, providing not only robust performance but also ease of integration into various circuit designs. Its inherent durability and reliability make it a go-to component for engineers looking to enhance the performance of their power conversion systems.

Diodes Incorporated is committed to delivering products that surpass industry standards for quality and performance. The AF1332NULA is a testament to this commitment, offering a high-performance solution that engineers can trust to meet their power management needs.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess