EN
  • EN
  • DE

ABS10A-13

Part No ABS10A-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 1A 4SOPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SOPA
Family Name ABS10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ABS10A-13DITR, ABS10A-13DICT, ABS10A-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909153-ABS10A-13
Ultra Librarian 3D Model Ultra Librarian ABS10A-13 CAD Model

Description

The ABS10A-13 is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to convert alternating current (AC) into direct current (DC), making it an essential device in power supply applications.

With a repetitive peak reverse voltage of 1000V and an average rectified forward current of 1A, the ABS10A-13 is capable of handling moderate power requirements with ease. Its low forward voltage drop ensures high efficiency, which is crucial for maintaining the performance and reliability of electronic systems.

The ABS10A-13 comes in a compact ABS package that is not only space-saving but also offers excellent power dissipation characteristics. This makes it an ideal choice for use in printed circuit boards (PCBs) where space is at a premium. Its through-hole mounting design allows for easy installation and robust mechanical stability.

Key Features:

  • Repetitive Peak Reverse Voltage (VRRM): 1000V
  • Average Rectified Forward Current (IO): 1A
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Through-Hole ABS Package
  • RoHS Compliant

The device also boasts a high surge current capability, which is essential for withstanding sudden surges in electrical power that can occur in various applications. This feature enhances the overall robustness of the component, making it a reliable choice for demanding environments.

As an environmentally conscious product, the ABS10A-13 is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is not only safe for end-users but also minimizes its environmental footprint.

Whether you're designing power supplies for consumer electronics, industrial equipment, or communication devices, the ABS10A-13 by Diodes Incorporated offers the performance, efficiency, and reliability needed to meet your rectification requirements.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1199 $50.3580
1,020+ $0.0984 $100.3680
1,575+ $0.0953 $150.0975
2,170+ $0.0922 $200.0740
2,810+ $0.0891 $250.3710
3,755+ $0.0799 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,530 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess