EN
  • EN
  • DE

74LVCH244AQ20-13

Part No 74LVCH244AQ20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802733-74LVCH244AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVCH244AQ20-13 CAD Model

Description

The 74LVCH244AQ20-13 is a high-performance, octal buffer/line driver from Diodes Incorporated, designed to ensure the integrity of your digital signals while providing the necessary drive capability for a wide range of applications. This integrated circuit is part of the 74LVCH family, known for its low-voltage operation and interface capability with 5V systems.

Key Features

  • Wide Operating Voltage Range: The device is designed to function over a broad voltage range, from 1.2V to 3.6V, making it versatile for various low-voltage applications.
  • Bus Hold Function: Equipped with a bus hold feature, the 74LVCH244AQ20-13 maintains the last known state of the output to prevent floating inputs and ensure stable operation.
  • High Drive: With its robust output drive capability, this IC can drive heavy loads while maintaining signal integrity, which is essential for reliable data transmission.
  • Power-Off Protection: The inputs and outputs are designed to tolerate up to 5.5V, providing protection against potential damage when the device is powered off.
  • Low Power Consumption: The 74LVCH244AQ20-13 is optimized for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in to safeguard the device during handling and operation.

Applications

The 74LVCH244AQ20-13 is ideal for a multitude of applications, including:

  • Buffering and driving bus lines in computing and telecommunications systems
  • Signal integrity preservation in high-speed data paths
  • Interfacing between different voltage domains within mixed-voltage systems
  • General-purpose logic applications where additional drive capability is required

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 74LVCH244AQ20-13 is manufactured with stringent quality control processes, ensuring reliability and performance that meets the industry standards. Whether you're designing consumer electronics, industrial control systems, or automotive applications, you can rely on this octal buffer/line driver to deliver consistent results.

Note: For detailed technical specifications, please refer to the 74LVCH244AQ20-13 datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5898 $50.1330
210+ $0.4839 $101.6190
320+ $0.4688 $150.0160
445+ $0.4537 $201.8965
570+ $0.4386 $250.0020
765+ $0.3932 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess