EN
  • EN
  • DE

74LVCE1G125SE-7

Part No 74LVCE1G125SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 1BIT SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 007276-74LVCE1G125SE-7
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G125SE-7 CAD Model

Description

Product Overview: 74LVCE1G125SE-7 from Diodes Incorporated

The 74LVCE1G125SE-7 is a single buffer/line driver with 3-state output from Diodes Incorporated, designed to offer both high-speed performance and low power consumption. This integrated circuit is part of the 74LVCE logic family, which is characterized by its compatibility with low-voltage CMOS technology, making it suitable for battery-operated and portable applications where power efficiency is critical.

This device comes in a small SOT-353 package, which is ideal for space-constrained applications. The 74LVCE1G125SE-7 features a single line driver with a 3-state output, allowing the output to be set to high impedance. This feature is particularly useful in multiplexing applications and when interfacing with bus lines, as it prevents back-driving and data contention.

Key Features:

  • Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, providing compatibility with various logic levels and enabling use in mixed-voltage systems.
  • High-Speed Performance: With its fast propagation delay and output transition times, the 74LVCE1G125SE-7 is suitable for high-speed signal processing applications.
  • Power Efficiency: The low power consumption makes it an excellent choice for portable and battery-powered devices, helping to extend battery life and reduce energy costs.
  • 3-State Output: The inclusion of a 3-state output enables the buffer to disconnect entirely from the circuit, allowing for bus line control and preventing potential damage from signal contention.
  • Robust Design: The device is designed for robust performance with inputs that are tolerant to 5.5V, ensuring reliability even in fluctuating voltage conditions.

Applications:

The versatility of the 74LVCE1G125SE-7 allows it to be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Logic level shifting and translation
  • Bus driving and bus isolation
  • Data acquisition systems
  • Microprocessor or microcontroller interfacing

With its combination of high-speed operation, low power consumption, and compact footprint, the 74LVCE1G125SE-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their digital logic applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1460 $50.3700
835+ $0.1198 $100.0330
1,295+ $0.1161 $150.3495
1,785+ $0.1123 $200.4555
2,305+ $0.1086 $250.3230
3,085+ $0.0974 $300.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess