EN
  • EN
  • DE

74LVC574AQ20-13

Part No 74LVC574AQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 7.1ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801100-74LVC574AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC574AQ20-13 CAD Model

Description

Product Overview: 74LVC574AQ20-13 from Diodes Incorporated

The 74LVC574AQ20-13 is a high-performance, octal D-type flip-flop integrated circuit, brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This IC is designed to provide a robust and efficient solution for data storage, data transfer, and clocked sequential logic applications. It is particularly suitable for systems that require high-speed, low-power operation, and reliable data retention.

Key Features

  • Advanced Technology: Built on an advanced 3.3V CMOS technology, the 74LVC574AQ20-13 offers a perfect balance between speed and power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a capability to support clock frequencies up to 100MHz, this flip-flop is designed to meet the requirements of high-speed data processing and communication systems.
  • Low Power Dissipation: The IC has a reduced power consumption profile, which minimizes the overall power dissipation of the system, thereby extending battery life in portable devices.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance even under harsh environmental conditions.
  • Bus-Hold Feature: Incorporated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The 74LVC574AQ20-13 is versatile and can be used in a wide range of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor or microcontroller bus interfaces
  • Sequential logic operations
  • Industrial control systems
  • Portable electronics

Package and Quality

The 74LVC574AQ20-13 is offered in a 20-pin TSSOP package, which is both space-saving and suitable for automated surface-mount assembly processes. Diodes Incorporated is committed to high standards of quality, and this product is no exception. It is manufactured under strict quality control measures to ensure reliability and performance in line with industry standards.

For designers and engineers looking for a reliable and efficient octal flip-flop, the 74LVC574AQ20-13 from Diodes Incorporated is an excellent choice that combines high-speed operation with low power consumption and a robust feature set.

You May Also Be Interested in

NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2478 $58.2330
570+ $0.2033 $115.8810
880+ $0.1970 $173.3600
1,215+ $0.1906 $231.5790
1,570+ $0.1843 $289.3510
2,100+ $0.1652 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess