EN
  • EN
  • DE

ADUM3211WBRZ

Part No ADUM3211WBRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3211
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142532-ADUM3211WBRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3211WBRZ CAD Model

Description

ADUM3211WBRZ Digital Isolator by Analog Devices Inc.

The ADUM3211WBRZ is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc. This robust component is designed to enhance system reliability and safety by effectively isolating high-speed digital signals. It is an essential piece of technology for applications that require electrical isolation between a lower voltage domain and a higher voltage domain, such as industrial automation, medical equipment, and power supply systems.

Key Features:

  • Isolation Technology: The device utilizes Analog Devices' patented iCoupler® technology to provide reliable and strong galvanic isolation. This technology employs magnetic coupling with a silicon dioxide (SiO2) insulator to achieve high data rates with low propagation delays.
  • High Data Rate: The ADUM3211WBRZ supports data rates up to 25 Mbps, making it suitable for high-speed digital interfacing.
  • Dual-Channel: It features two independent isolation channels in a bidirectional configuration, offering flexibility in connecting different parts of a system.
  • Wide Supply Voltage Range: The device operates across a wide supply voltage range from 3.0 V to 5.5 V, accommodating various logic levels and power supplies.
  • High-Temperature Operation: With an operational temperature range of -40°C to +125°C, it is designed to withstand harsh environments.
  • Compact Packaging: The ADUM3211WBRZ comes in a 16-lead SOIC wide-body package, which is conducive to PCB space-saving and is RoHS compliant.
  • Safety and Regulatory Approvals: It is certified by regulatory authorities, meeting UL, CSA, VDE, and CQC standards, which assures its suitability for safety-critical applications.

Applications:

The ADUM3211WBRZ digital isolator is ideal for a variety of applications that require the strict separation of electrical domains, including:

  • Industrial PLCs (Programmable Logic Controllers)
  • Sensored and sensorless motor drives
  • Medical devices with patient electrical isolation requirements
  • Data acquisition systems
  • Power supply and converters

In conclusion, the ADUM3211WBRZ by Analog Devices Inc. represents a reliable solution for systems that demand high-speed digital isolation. Its advanced technology, combined with a set of robust features, makes it a versatile and safe choice for engineers looking to enhance system performance and integrity.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess