The QSH-060-01-L-P-A is a high-density, high-speed connector from Samtec Inc. It is part of the QSH series, designed for demanding applications requiring reliable signal integrity and space-saving solutions. This connector offers a robust and compact solution for board-to-board connections. It is commonly used in various electronic devices and systems requiring high-performance interconnectivity.
Applications:
- Networking equipment
- Telecommunications systems
- Medical devices
- Industrial automation
- High-speed data transmission
Features:
- 60 pins
- 0.8mm pitch
- Surface mount termination
- High-speed data transmission capabilities
- Low profile design
- RoHS compliant
Benefits:
- High density allows for more signals in less space
- Reliable connection ensures signal integrity
- Surface mount design enables automated assembly
- Compact size ideal for space-constrained applications
- Durable construction for long-term performance
Additional Details:
The QSH-060-01-L-P-A connector features a low insertion force design for ease of mating. The gold-plated contacts ensure excellent conductivity and resistance to corrosion. This connector is designed for reflow soldering processes. It is typically used for connecting PCBs in parallel or perpendicular orientations. The connector's specifications, including mating force, durability ratings, and electrical characteristics, can be found in the Samtec datasheet. It is critical to consult the datasheet for proper PCB design and soldering guidelines to ensure optimal performance and reliability.