EN
  • EN
  • DE

74LVC2G17FW4-7

Part No 74LVC2G17FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INV 5.5V DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Win Source Part Number 076389-74LVC2G17FW4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17FW4-7 CAD Model

Description

Overview of Diodes Incorporated 74LVC2G17FW4-7

The 74LVC2G17FW4-7 is a high-performance, dual non-inverting Schmitt-trigger buffer designed by Diodes Incorporated, which is part of their 74LVC family of low-voltage CMOS devices. This product is specifically engineered to provide a robust interface with a hysteresis that enhances noise immunity and allows for stable signal processing, making it an ideal choice for applications that require clean and stable signal conditioning.

Key Features

  • Advanced CMOS Technology: The 74LVC2G17FW4-7 utilizes advanced CMOS technology, which enables it to operate at lower voltages (1.65V to 5.5V) while maintaining high-speed performance. This makes it suitable for interfacing with both 3.3V and 5V systems.
  • Dual Non-Inverting Buffers: Equipped with two non-inverting buffers, this device allows for simultaneous signal processing, increasing the efficiency of the system design.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs provide hysteresis that filters out noise on the input signals, ensuring clean transitions and improved signal integrity.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The inherent design of the Schmitt-trigger inputs provides excellent noise immunity, making the device particularly useful in electrically noisy environments.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, from -40°C to +125°C, accommodating various industrial and automotive applications.

Applications

The 74LVC2G17FW4-7 is versatile and can be used in a wide array of electronic circuits. Its applications include, but are not limited to:

  • Signal conditioning and buffering
  • Line drivers with high noise immunity
  • Logic level translation between different voltage domains
  • Glitch-free power-up sequencing
  • Wave shaping and pulse conditioning

Package Information

The device is offered in a space-saving 6-pin SOT-363 package, which is ideal for compact PCB layouts. This package is also known for its reliability in various environmental conditions, making it a suitable choice for both commercial and industrial applications.

Overall, Diodes Incorporated's 74LVC2G17FW4-7 is a robust and reliable component that enhances system performance through its noise immunity and stable operation across a wide voltage range and temperatures.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2182 $50.1860
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1623 $250.7535
2,065+ $0.1455 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,600 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess