EN
  • EN
  • DE

74LVC2G125RA3-7

Part No 74LVC2G125RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package X2-DFN1210-8
Base Product Number 74LVC2G125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371261-74LVC2G125RA3-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G125RA3-7 CAD Model

Description

Product Overview: 74LVC2G125RA3-7 from Diodes Incorporated

The 74LVC2G125RA3-7 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs from Diodes Incorporated. This integrated circuit is designed to meet the needs of modern electronics requiring low-voltage operation and high-speed interfacing. It is part of the 74LVC family, which is known for its low-voltage logic circuits that maintain the capability to interface with 5V systems.

Constructed with advanced silicon-gate CMOS technology, this device ensures reduced power consumption while maintaining high-speed operation. The 74LVC2G125RA3-7 operates at a voltage range from 1.65V to 5.5V, making it versatile for various applications, including portable devices where power efficiency is crucial.

Key Features

  • Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 1.65V to 5.5V, allowing for interfacing with both 3.3V and 5V logic levels.
  • Low Power Consumption: Advanced CMOS technology contributes to reduced power draw.
  • High-Speed Operation: Ensures quick signal propagation to maintain system performance.
  • Output Capability: Can drive up to 24mA, providing sufficient current for most logic-level loads.
  • 3-State Outputs: Enable signal isolation, which is essential for multiplexing and bus-oriented applications.
  • Package: Comes in a compact SOT-23-8 package, which is ideal for space-constrained applications.

Applications

The 74LVC2G125RA3-7 is suitable for a wide range of applications, including:

  • Memory address drivers
  • Data transmission lines
  • Control bus drivers
  • Portable electronics
  • Microprocessor or microcontroller interfacing

With its robust design and compatibility with mixed-voltage systems, the 74LVC2G125RA3-7 is an excellent choice for designers looking to create reliable and efficient digital circuits. Its small footprint also makes it an attractive option for high-density circuit boards where space is at a premium.

Overall, the 74LVC2G125RA3-7 from Diodes Incorporated represents a blend of performance, power efficiency, and versatility, making it a valuable component in the toolbox of modern electronics engineers and designers.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0675 $100.2375
2,295+ $0.0654 $150.0930
3,160+ $0.0633 $200.0280
4,085+ $0.0612 $250.0020
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess