EN
  • EN
  • DE

ADN2860ACPZ25-RL7

Part No ADN2860ACPZ25-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 3CH 25K 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 3
Number of Taps 128, 512
Resistance (Ohms) 25k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Selectable Address
Tolerance ±15%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 250
Temperature Range - Operating -40°C to 85°C
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 198739-ADN2860ACPZ25-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2860ACPZ25-RL7 CAD Model

Description

Product Overview: ADN2860ACPZ25-RL7

The ADN2860ACPZ25-RL7 is a high-performance laser diode driver designed and manufactured by Analog Devices Inc., a leading company known for its innovative and precision-engineered electronic components. This particular model offers advanced features that cater to the stringent requirements of optical networking and communication systems.

Key Features

  • Output Current Range: The device supports a wide output current range, which is essential for a variety of laser diode types and applications.
  • High-Speed Operation: With the capability to operate at high speeds, the ADN2860ACPZ25-RL7 is ideal for applications requiring fast data transmission rates.
  • Thermal Protection: It includes thermal shutdown functionality to protect the laser diode from overheating, thus ensuring reliability and longevity of the system.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for energy-efficient systems.
  • Automatic Power Control (APC): This feature maintains consistent optical power output, which is crucial for maintaining the quality of signal transmission.

Applications

The ADN2860ACPZ25-RL7 is versatile and can be used in a variety of applications such as:

  • Fiber optic transmitters and transceivers
  • High-speed data communications
  • Optical networks including SONET/SDH, Ethernet, and Fiber Channel
  • Laser-based distance measurement systems

Package and Availability

The product is available in a compact LFCSP (Lead Frame Chip Scale Package) which is designed to occupy minimal space on a printed circuit board. The package is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the ADN2860ACPZ25-RL7 is no exception. It comes with the assurance of robust performance and is backed by the company's comprehensive technical support. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this laser diode driver into their systems.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess