EN
  • EN
  • DE

74LVC2G02HD4-7

Part No 74LVC2G02HD4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP DFN2010-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features NOR Gate IC 2 Channel -
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-XFDFN
Family Name 74LVC2G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC2G02HD4-7DITR, 74LVC2G02HD4-7DICT, 74LVC2G02HD4-7DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908301-74LVC2G02HD4-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G02HD4-7 CAD Model

Description

Product Overview: 74LVC2G02HD4-7 from Diodes Incorporated

The 74LVC2G02HD4-7 is a high-performance, dual 2-input NOR gate integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the 74LVC series, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Operating Voltage: The device is designed to operate at a supply voltage (Vcc) ranging from 1.65V to 5.5V, making it suitable for a wide array of applications, including those that require battery operation.
  • High-Speed Performance: With a typical propagation delay (tpd) of 3.7ns at Vcc of 3.3V, the 74LVC2G02HD4-7 ensures swift signal processing, which is crucial for high-speed logic operations.
  • Low Power Consumption: This NOR gate IC exhibits low power dissipation, with a maximum Icc of only 10µA when not switching, contributing to the energy efficiency of the overall design.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring device robustness and reliability in challenging environments.
  • Logic Level Translation: The ability to interface with different logic levels makes it an ideal choice for mixed-voltage applications, providing the flexibility needed for modern electronic designs.
  • Package: The 74LVC2G02HD4-7 is available in a compact DFN1410-6 package, which is optimized for minimal footprint and high-density mounting on PCBs.

Applications

The versatility of the 74LVC2G02HD4-7 allows it to be employed in a broad range of applications. It is particularly well-suited for:

  • Logic function implementation in microprocessor or microcontroller-based systems.
  • Signal processing in communication devices.
  • Power management circuits where energy efficiency is paramount.
  • Interface circuits that require level shifting between different voltage domains.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 74LVC2G02HD4-7 is manufactured under strict quality control standards, ensuring high reliability and consistent performance. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Whether you're designing a complex digital system or a simple logic interface, the 74LVC2G02HD4-7 from Diodes Incorporated provides the performance and reliability you need in a compact, energy-efficient package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,075+ $0.0241 $50.0075
5,055+ $0.0198 $100.0890
7,815+ $0.0192 $150.0480
10,755+ $0.0186 $200.0430
13,890+ $0.0180 $250.0200
18,635+ $0.0161 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 2075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess