EN
  • EN
  • DE

74LVC1G08SE-7-85

Part No 74LVC1G08SE-7-85
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+Rohs
Reference case SOT353
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751534-74LVC1G08SE-7-85
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08SE-7-85 CAD Model

Description

Diodes Incorporated 74LVC1G08SE-7-85 Product Overview

The 74LVC1G08SE-7-85 is a high-performance, single 2-input AND gate IC from Diodes Incorporated that offers a combination of low power consumption and high-speed operation. It is designed for use in a wide range of applications, from consumer electronics to industrial control systems, where space is at a premium and energy efficiency is crucial.

This logic gate IC is part of the 74LVC family, which is known for its compatibility with 3.3V systems while maintaining 5V tolerant inputs. This feature allows for mixed-voltage system integration, making the 74LVC1G08SE-7-85 an ideal choice for interfacing with both legacy and modern digital systems.

Key Features

  • Logic Type: 2-input AND gate
  • Supply Voltage Range: 1.65V to 5.5V, enabling the device to support a variety of supply levels and ensuring compatibility with both low-voltage and standard logic level systems.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at 3.3V, the device ensures fast response times for critical applications.
  • Low Power Consumption: The IC features a low power dissipation of 10μA (max) at 25°C, making it suitable for battery-powered and energy-saving applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at a lower voltage, providing design flexibility and protection against higher voltage levels.
  • Operating Temperature: Designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package: Comes in a space-saving SOT-353 package, which is ideal for applications where board space is a critical factor.

Applications

The 74LVC1G08SE-7-85 is versatile and can be used in a variety of applications, including:

  • Smartphones and portable devices
  • Computing devices (laptops, tablets)
  • Embedded systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Power management systems

Overall, the 74LVC1G08SE-7-85 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement basic logical functions with minimal power consumption and maximal integration ease.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess