EN
  • EN
  • DE

74LVC1G08QW5-7

Part No 74LVC1G08QW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-IN SOT25 TR/3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-25
Package / Case SC-74A, SOT-753
Base Product Number 74LVC1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371130-74LVC1G08QW5-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08QW5-7 CAD Model

Description

Product Overview: 74LVC1G08QW5-7

The 74LVC1G08QW5-7 is a high-performance, single 2-input AND gate integrated circuit from Diodes Incorporated, designed to operate in a wide voltage range from 1.65V to 5.5V. This feature makes it suitable for interfacing with both 3.3V and 5V systems. The device is part of the 74LVC family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.

Key Features

  • Logic Type: 2-input AND gate
  • Operating Voltage: 1.65V to 5.5V, accommodating a variety of logic levels and ensuring compatibility with both traditional 5V systems and modern low-voltage applications.
  • High-Speed Operation: The 74LVC1G08QW5-7 is capable of fast switching, with a typical propagation delay time of only a few nanoseconds, ensuring quick response times in critical applications.
  • Low Power Consumption: Its low power consumption is a hallmark of the LVC family, making it an energy-efficient choice for portable and power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 50mA, allowing it to directly drive LEDs or other low-power devices.
  • Package: Supplied in a small and compact 5-pin SOT-353 package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliable operation in extreme environments.

Applications

The 74LVC1G08QW5-7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Computing and data storage systems
  • Smartphones and consumer electronics
  • Industrial control logic systems
  • Signal processing and telecommunications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 74LVC1G08QW5-7 is manufactured under strict quality control standards and is designed to meet the reliability requirements of the most demanding applications. Whether you are designing a new system or updating an existing one, the 74LVC1G08QW5-7 offers a reliable and efficient solution for your AND gate logic needs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0811 $50.2820
1,505+ $0.0666 $100.2330
2,330+ $0.0645 $150.2850
3,210+ $0.0624 $200.3040
4,140+ $0.0604 $250.0560
5,550+ $0.0541 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess