EN
  • EN
  • DE

74LVC07AS14-13

Part No 74LVC07AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC HEX BUFFER OD SO14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1009111-74LVC07AS14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC07AS14-13 CAD Model

Description

Product Overview: 74LVC07AS14-13 from Diodes Incorporated

The 74LVC07AS14-13 is a high-performance, hex buffer/driver from Diodes Incorporated, designed to accommodate a wide range of voltage levels while providing robust performance for industrial, computing, and consumer electronics applications. This advanced logic device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems.

Key Features

  • Logic Type: Hex Buffer/Driver with Open Drain Outputs
  • Voltage Range: Operates at 1.65V to 5.5V, enabling use in low-voltage applications and interfacing with 5V logic levels.
  • High Drive: Open drain outputs can deliver high sink current, making the device suitable for driving LEDs or interfacing with other high-current applications.
  • Speed: Fast propagation delays and output transition times ensure suitability for high-frequency operations.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to prevent damage from static electricity.
  • Temperature Range: Industrial-grade temperature range from -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a space-saving 14-pin TSSOP package, which is ideal for compact PCB layouts.

Applications

The 74LVC07AS14-13 is versatile in its applications, serving a broad spectrum of electronic circuits. Its ability to interface with higher voltage logic levels while operating at lower voltages makes it particularly useful in mixed-voltage systems. It is commonly used in:

  • Level shifting circuits for multi-voltage systems
  • LED drivers and display interfaces
  • Bus driver circuits with open drain needs
  • General-purpose logic buffering

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 74LVC07AS14-13 is subjected to rigorous testing and quality control measures to ensure its performance and reliability in a wide range of environments and applications. Its compliance with RoHS directives also makes it a suitable choice for environmentally sensitive applications.

Conclusion

With its combination of low-voltage operation, high sink current capability, and compatibility with 5V logic levels, the 74LVC07AS14-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and versatile hex buffer/driver. Whether it's for industrial control systems, consumer electronics, or computing applications, this device offers the performance and flexibility needed to meet the demands of modern electronic circuits.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1174 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,833 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess