EN
  • EN
  • DE

74HC594S16-13

Part No 74HC594S16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description HC HIGH PIN COUNT SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Shift Shift Register Element Bit 16-SO
Manufacturer Diodes Incorporated
Series 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HC594S16-13DITR, 74HC594S16-13DICT, 74HC594S16-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857883-74HC594S16-13
Ultra Librarian 3D Model Ultra Librarian 74HC594S16-13 CAD Model

Description

The 74HC594S16-13 is a high-performance, 8-bit shift register with output latches from Diodes Incorporated, designed for use in a wide array of digital applications. This integrated circuit (IC) is a part of the 74HC family, which is well-known for its high-speed CMOS technology, making it an ideal choice for interfacing with high-speed logic systems.

Key Features

  • High-Speed CMOS Technology: The 74HC594S16-13 is built on advanced CMOS technology, ensuring low power consumption and high noise immunity.
  • 8-Bit Serial-In, Parallel-Out Shift: This feature allows the IC to convert serial input data into parallel output format, providing flexibility in data handling and control.
  • Output Latches: The inclusion of output latches gives the IC the ability to hold data outputs stable, which is crucial for interfacing with other parts of a digital system that require consistent input.
  • Shift Register Clock (SHCP) and Storage Register Clock (STCP): Separate clocks for shift and storage registers allow for precise control of data capture and release.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various levels of logic signals and making it suitable for multi-voltage systems.
  • Output Drive Capability: It is capable of driving a significant load, which is essential for driving LEDs, relays, or other output devices directly.

Applications

The versatility of the 74HC594S16-13 makes it an excellent choice for numerous applications, including:

  • LED display systems
  • Data acquisition systems
  • Communication systems
  • Instrumentation and control circuits
  • Serial-to-parallel data conversion

Product Specifications

The 74HC594S16-13 is offered in a 16-pin SOIC package, ensuring ease of integration into various PCB layouts. Its operating temperature range is from -40°C to +125°C, making it reliable in extreme conditions. The IC is also fully RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust feature set and Diodes Incorporated's reputation for quality, the 74HC594S16-13 is an excellent choice for designers looking to implement an efficient and reliable serial-to-parallel data conversion solution in their next project.

You May Also Be Interested in

Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess