EN
  • EN
  • DE

74AUP2G07FW3-7

Part No 74AUP2G07FW3-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Family Name 74AUP2G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP2G07FW3-7DIDKR, 74AUP2G07FW3-7DICT, 74AUP2G07FW3-7DITR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908109-74AUP2G07FW3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G07FW3-7 CAD Model

Description

Product Overview: 74AUP2G07FW3-7 from Diodes Incorporated

The 74AUP2G07FW3-7 is a high-performance, dual buffer with open-drain outputs from Diodes Incorporated, designed for operation in ultra-low voltage and low-power applications. This advanced integrated circuit (IC) is part of the 74AUP family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for energy-sensitive electronics.

With its wide operating voltage range of 0.8V to 3.6V, the 74AUP2G07FW3-7 provides versatile compatibility with various logic levels, ensuring seamless integration into mixed-voltage systems. It is optimized for low-voltage operation, which not only reduces the power requirement but also minimizes the heat generation, enhancing the reliability and lifespan of the device.

The open-drain outputs of this dual buffer allow for wired-OR logic configurations, a feature that is particularly useful in generating active-low logic functions. This capability makes the 74AUP2G07FW3-7 suitable for interfacing with multiple devices that require pull-up resistors to establish a logic high state.

Engineered for high-speed operation, the 74AUP2G07FW3-7 boasts a propagation delay that is significantly lower than that of standard devices, enabling rapid signal processing and increased efficiency in high-frequency applications. Its Schmitt-trigger inputs also contribute to enhanced noise immunity, providing stable performance even in electrically noisy environments.

The IC comes in a lead-free, very-thin-profile fine-pitch ball-grid array (VFBGA) package, which not only saves valuable board space but also ensures a low profile for sleek, compact electronic designs. The small form factor combined with its high functionality makes the 74AUP2G07FW3-7 an excellent choice for portable and space-constrained applications such as smartphones, tablets, and other modern consumer electronics.

As a testament to its commitment to environmental sustainability, Diodes Incorporated has designed the 74AUP2G07FW3-7 to be fully RoHS compliant, ensuring that it meets global standards for restriction of hazardous substances. This dedication to eco-friendly practices ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

In summary, the 74AUP2G07FW3-7 from Diodes Incorporated is a versatile, high-performance dual buffer that offers low-power operation, high-speed performance, and a compact footprint, making it an excellent choice for designers looking to optimize their electronic systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1077 $50.0805
1,135+ $0.0884 $100.3340
1,755+ $0.0856 $150.2280
2,420+ $0.0828 $200.3760
3,125+ $0.0801 $250.3125
4,180+ $0.0718 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess