EN
  • EN
  • DE

74AUP1G126FS3-7

Part No 74AUP1G126FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 4DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features 1 Element Bit per Element Output
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Family Name 74AUP1G126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G126FS3-7DIDKR, 74AUP1G126FS3-7DITR, 74AUP1G126FS3-7DICT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857714-74AUP1G126FS3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126FS3-7 CAD Model

Description

Product Overview: Diodes Incorporated 74AUP1G126FS3-7

The 74AUP1G126FS3-7 is a high-performance, single-buffered gate with 3-state output from Diodes Incorporated, designed to operate over a wide range of supply voltages with a low-power consumption profile. This integrated circuit is part of the advanced ultra-low power (AUP) family, making it an excellent choice for portable and battery-powered applications where power efficiency is critical.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G126FS3-7 ensures a high level of scalability and reliability. The device features a standard 6-pin SOT-363 package, which is both space-saving and suitable for automated assembly processes, making it ideal for high-density applications.

Key Features

  • Low Static Power Consumption: The IC has a very low static power consumption, which contributes to extended battery life in portable devices.
  • Wide Operating Voltage Range: The 74AUP1G126FS3-7 operates over a voltage range of 0.8V to 3.6V, providing design flexibility for various applications and compatibility with low-voltage systems.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, offering high-speed operation that is suitable for modern digital systems.
  • 3-State Output: The 3-state output enables the buffer to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented applications.
  • Low Noise Overshoot and Undershoot: This feature helps in maintaining signal integrity, thereby reducing the risk of errors in digital communication.

Applications

  • Mobile and Portable Devices
  • Computing Peripherals
  • Microcontroller Systems
  • Data Communication Infrastructure
  • Energy Management Systems

The 74AUP1G126FS3-7 from Diodes Incorporated is a versatile component that offers designers a perfect blend of power efficiency and performance. Its compact form factor, coupled with its robust feature set, makes it a smart choice for innovative electronic designs that require reliable operation under varying conditions and minimal power consumption.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,545+ $0.0649 $100.2705
2,390+ $0.0628 $150.0920
3,290+ $0.0608 $200.0320
4,255+ $0.0588 $250.1940
5,695+ $0.0527 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,625 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess