EN
  • EN
  • DE

74AUP1G02FZ4-7

Part No 74AUP1G02FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP DFN1410-6 / NOR Gate IC 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN1410-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G02FZ4-7DITR,74AUP1G02FZ4-7DIDKR,74AUP1G02FZ4-7DICT,74AUP1G02FZ47
Standard Package 5,000
Win Source Part Number 1120349-74AUP1G02FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02FZ4-7 CAD Model

Description

The 74AUP1G02FZ4-7 is a high-performance, single 2-input NOR gate integrated circuit, meticulously designed and manufactured by Diodes Incorporated. This device is part of the advanced ultra-low power (AUP) family, making it an exceptional choice for power-sensitive applications across various electronic sectors.

Key Features

  • Low-Voltage Operation: It operates at a very low voltage range of 0.8V to 3.6V, which is ideal for battery-operated and portable devices, ensuring minimal power consumption without compromising performance.
  • High-Speed Interface: Despite its low power design, the 74AUP1G02FZ4-7 offers a high-speed interface, with a typical tPD of 3.5ns at 3.3V, making it suitable for high-speed logic operations.
  • Ultra-Low Power Consumption: This IC features an extremely low static power consumption (ICC) and near-zero dynamic power consumption (PDYN), which is crucial for energy-efficient designs.
  • Robust ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), ensuring the device's reliability and longevity in harsh environments.
  • Compact Footprint: Available in a small 6-pin SOT-563 package, the 74AUP1G02FZ4-7 is perfect for space-constrained applications, providing more functionality in less space.

Applications

The 74AUP1G02FZ4-7 is versatile and can be utilized in a wide array of applications, including:

  • Smartphones and Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Low-Power IoT Devices
  • Consumer Electronics

Conclusion

With its low-power consumption, high-speed operation, compact size, and ESD protection, the Diodes Incorporated 74AUP1G02FZ4-7 NOR gate is an excellent solution for designers looking to optimize their digital logic operations in power-sensitive applications. Its reliable performance and small form factor make it a top choice for the latest electronic innovations.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
970+ $0.1031 $100.0070
1,505+ $0.0998 $150.1990
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,585+ $0.0837 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess