EN
  • EN
  • DE

74AUP1G02FX4-7

Part No 74AUP1G02FX4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP DFN1409-6 / NOR Gate IC 1 Channel X2-DFN1409-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN1409-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G02FX4-7DITR,74AUP1G02FX4-7DICT,74AUP1G02FX4-7DIDKR
Standard Package 5,000
Win Source Part Number 962952-74AUP1G02FX4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02FX4-7 CAD Model

Description

Product Overview: 74AUP1G02FX4-7 by Diodes Incorporated

The 74AUP1G02FX4-7 is a high-performance, single 2-input NOR gate integrated circuit designed by Diodes Incorporated. This device is part of the advanced ultra-low power (AUP) family, which utilizes the latest advancements in semiconductor technology to provide optimized low-voltage operation with minimal power consumption.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Advanced Design: Its advanced design allows for operation at a supply voltage range of 0.8V to 3.6V, ensuring compatibility with modern low-voltage systems.
  • High-Speed Operation: Despite its low power design, the 74AUP1G02FX4-7 does not compromise on speed, providing fast propagation delays.
  • Small Footprint: Packaged in an ultra-small X2-DFN1410-6 (B), it is suitable for space-constrained applications.
  • Temperature Tolerance: This component is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74AUP1G02FX4-7 is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Medical Electronics
  • Energy Management Systems
  • Microcontroller Support Circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The 74AUP1G02FX4-7 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This commitment to quality makes the 74AUP1G02FX4-7 a dependable choice for designers and manufacturers looking for a NOR gate logic solution.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess