EN
  • EN
  • DE

NLC322522T-180K-N

Part No NLC322522T-180K-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135147-NLC322522T-180K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLC322522T-180K-N CAD Model

Description

The NLC322522T-180K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for a wide variety of high-frequency applications and provides a cost-effective solution for impedance matching, filtering, and energy storage.

Applications

  • Mobile communication devices: Smartphones, tablets, and other wireless devices.
  • Wireless LAN: Wi-Fi modules, Bluetooth modules, and other wireless networking equipment.
  • RF transceivers: Radio frequency transmitters and receivers.
  • High-frequency circuits: Impedance matching, filtering, and tuning in RF circuits.
  • Power supplies: DC-DC converters and voltage regulators.

Features

  • Wire-wound construction: Provides high inductance and excellent Q-factor.
  • High self-resonant frequency: Enables use in high-frequency applications.
  • Tight tolerance: Ensures accurate inductance value for precise circuit tuning.
  • Small size: Compact 3225 (1210) package size for space-constrained applications.
  • High current handling capability: Supports high current flow without saturation.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved circuit performance: High Q-factor minimizes energy loss and improves signal integrity.
  • Precise tuning: Tight tolerance enables accurate circuit tuning and optimization.
  • Space-saving design: Small package size reduces board space requirements.
  • Reliable performance: Robust construction ensures reliable operation in demanding environments.
  • Environmentally friendly: RoHS compliant construction minimizes environmental impact.

Additional Details

The NLC322522T-180K-N has an inductance value of 18 μH with a tolerance of ±10%. Its self-resonant frequency (SRF) is typically around 12 MHz. The DC resistance (DCR) is low, which minimizes power loss. The component is suitable for reflow soldering processes and operates reliably within a broad temperature range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess