EN
  • EN
  • DE

74AHCT126T14-13

Part No 74AHCT126T14-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE 3-STATE BUFFERS OE HIGH | IC BUF NON-INVERT 5.5V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74AHCT126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130719-74AHCT126T14-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT126T14-13 CAD Model

Description

Product Overview: 74AHCT126T14-13 from Diodes Incorporated

The 74AHCT126T14-13 is a high-performance integrated circuit designed by Diodes Incorporated, a leader in the semiconductor industry. This IC belongs to the 74AHCT family, which is known for its high-speed CMOS technology. The device is specifically crafted to deliver robust buffering and driving capabilities with a quad bus buffer gate featuring 3-state outputs.

Each buffer gate in the 74AHCT126T14-13 has a separate output enable input, which allows for individual control of each gate. This feature is particularly useful in applications where isolation is needed or when driving different loads from a common signal source. The 3-state outputs can be put in a high impedance state, effectively disconnecting the output from the circuit, which is beneficial for multiplexing and bus-oriented applications.

The 74AHCT126T14-13 operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the speed of CMOS technology. This balance ensures that the device can interface with both older and newer digital systems, providing a versatile solution for system upgrades or mixed-technology environments.

Designed for use in a wide range of applications, the 74AHCT126T14-13 excels in data transmission, memory buffering, and driving capacitive loads. Its fast propagation delay and high noise immunity make it an ideal choice for high-speed data handling and critical communication systems.

Key features of the 74AHCT126T14-13 include:

  • Quad bus buffer gates with 3-state outputs
  • Separate output enable for each gate
  • Compatible with TTL input levels
  • Operating Voltage Range: 4.5V to 5.5V
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Industry-standard TSSOP-14 packaging for easy integration

The 74AHCT126T14-13 is available in a thin shrink small outline package (TSSOP-14), which is suitable for space-constrained applications. The compact form factor coupled with the low-power consumption and high-speed performance makes this IC an excellent choice for designers looking to optimize their systems for efficiency and reliability.

In conclusion, the 74AHCT126T14-13 from Diodes Incorporated is a versatile and high-performing component that meets the demands of modern digital systems. Its integration into your circuit will ensure reliable operation, precise control, and high-speed data transfer capabilities.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1709 $50.4155
715+ $0.1402 $100.2430
1,105+ $0.1358 $150.0590
1,525+ $0.1314 $200.3850
1,970+ $0.1271 $250.3870
2,635+ $0.1139 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess