EN
  • EN
  • DE

74AHC1G125W5-7

Part No 74AHC1G125W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS/BUFF 3ST SGL N-INV SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 076120-74AHC1G125W5-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G125W5-7 CAD Model

Description

Diodes Incorporated Product Overview: 74AHC1G125W5-7

The 74AHC1G125W5-7 is a high-speed, single-buffer gate with a three-state output from Diodes Incorporated, designed to operate in a wide range of applications where buffer logic is required. This integrated circuit is a part of the advanced high-speed CMOS (AHC) family, known for its robust performance and compatibility with a wide variety of systems.

Key Features

  • Logic Type: The device is a single non-inverting buffer/line driver with a 3-state output, which allows for controlled impedance when the output is not in use.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS technologies.
  • High-Speed: With its ability to support high-speed operations, the 74AHC1G125W5-7 is capable of handling fast signal propagation, ensuring minimal delay in logic operations.
  • Power Consumption: The device boasts low power consumption, which is ideal for power-sensitive applications.
  • Output Drive Capability: It can drive up to 8mA at 5V, providing sufficient current for most low-power applications.
  • Package: Housed in a compact SOT25 (W5) package, the 74AHC1G125W5-7 is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes.

Applications

The versatility of the 74AHC1G125W5-7 makes it an excellent choice for a wide range of applications, including:

  • Bus line driving
  • Memory address driving
  • Input/Output port driving
  • Signal gating
  • Logic level shifting

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The 74AHC1G125W5-7 is manufactured under strict quality control standards, ensuring reliability and performance consistency across batches. It is designed to meet the requirements of the most demanding applications, offering both durability and precision.

Whether you are designing a complex digital system or simply need a reliable buffer gate, the 74AHC1G125W5-7 from Diodes Incorporated is an excellent choice that combines performance, power efficiency, and flexibility in a compact package.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0606 $150.2880
3,415+ $0.0586 $200.1190
4,410+ $0.0567 $250.0470
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess