EN
  • EN
  • DE

GRM21A7U2E331JW31D

Part No GRM21A7U2E331JW31D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 330PF 250V U2J 0805 / 330 pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Capacitance 330 pF
Tolerance ±5%
Voltage - Rated 250V
Temperature Coefficient U2J
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.039" (1.00mm)
Base Product Number GRM21A7U2E
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-11589-6,490-11589-1,490-11589-2,GRM21A7U2E331JW31D-ND
Standard Package 4,000
Win Source Part Number 1331434-GRM21A7U2E331JW31D
Ultra Librarian 3D Model Ultra Librarian GRM21A7U2E331JW31D CAD Model

Description

The GRM21A7U2E331JW31D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are essential components in electronic circuits, providing functions such as decoupling, filtering, and energy storage due to their small size, high capacitance, and reliable performance.

Applications:

  • Decoupling: Stabilizing power supplies by decoupling noise and voltage transients.
  • Filtering: Smoothing out AC signals and removing unwanted frequencies in electronic circuits.
  • Bypass: Bypassing high-frequency signals to ground, preventing them from interfering with other components.
  • Timing Circuits: Contributing to timing functions in oscillators and other timing-sensitive applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Capacitance Value: 330pF (picofarads) capacitance for various applications.
  • Voltage Rating: Rated for 250V (volts) ensuring safe operation in many circuits.
  • Temperature Coefficient: U2J dielectric providing a relatively stable capacitance over temperature.
  • Case Size: 0805 package size suitable for automated assembly.

Benefits:

  • Efficient Decoupling: Reduces noise and voltage fluctuations in power supply lines, improving overall circuit performance.
  • Stable Performance: Maintains consistent capacitance over a wide range of operating conditions due to U2J dielectric.
  • Compact Design: Enables high-density circuit board layouts, saving space.
  • High Reliability: Ensures long-term operational stability in electronic devices.
  • Automated Assembly: Compatible with standard surface mount assembly processes.

Additional Details:

The GRM21A7U2E331JW31D has a capacitance value of 330 pF and a voltage rating of 250V. It utilizes a U2J dielectric material, offering a stable capacitance with respect to temperature variations. Its compact 0805 case size makes it well-suited for dense circuit board designs. Specific electrical characteristics, such as Equivalent Series Resistance (ESR) and Equivalent Series Inductance (ESL), can be found in the datasheet. The capacitor's construction and materials ensure robust performance and long-term reliability in diverse applications.

This MLCC is frequently used in electronic devices such as consumer electronics, industrial equipment, and communication systems. Its role in decoupling, filtering, and bypass applications makes it an indispensable component in ensuring circuit stability and performance.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ $0.0360 $57.7800
3,910+ $0.0296 $115.7360
6,050+ $0.0286 $173.0300
8,335+ $0.0277 $230.8795
10,780+ $0.0268 $288.9040
14,425+ $0.0240 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 1605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess