EN
  • EN
  • DE

3.0SMCJ14A-13

Part No 3.0SMCJ14A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14VWM 23.2VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 14V
Minimum Breakdown Voltage 15.6V
Max Clamping Voltage 23.2V
Peak Pulse Current(Ippm) 129.3A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 3500pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1004810-3.0SMCJ14A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ14A-13 CAD Model

Description

Product Overview: 3.0SMCJ14A-13 from Diodes Incorporated

The 3.0SMCJ14A-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices. It is an ideal solution for safeguarding circuits used in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-Off Voltage: The 3.0SMCJ14A-13 has a stand-off voltage of 14V, making it suitable for a variety of operating conditions.
  • Peak Pulse Power: It can handle a peak pulse power of 3000W for a 10/1000μs waveform, which helps to protect against high energy transients.
  • Clamping Voltage: With a low clamping voltage, this TVS diode quickly responds to overvoltage events, limiting the stress on the protected circuit.
  • Uni-Directional: As a uni-directional TVS, the 3.0SMCJ14A-13 is specifically designed to protect against positive voltage transients.
  • Package: Housed in an SMC package, it offers a compact footprint and is compatible with high-volume assembly processes.
  • Compliance: This product is compliant with the RoHS and REACH environmental standards, ensuring it meets the latest regulatory requirements for hazardous substances.

Applications

The 3.0SMCJ14A-13 is versatile and can be used in a variety of applications that require transient voltage suppression, such as:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 3.0SMCJ14A-13 is no exception. It is manufactured to high standards, ensuring that it performs reliably even under harsh conditions. The device's robust construction allows it to withstand the thermal and mechanical stresses typically encountered in commercial and industrial environments.

By choosing the 3.0SMCJ14A-13 from Diodes Incorporated, you are selecting a high-quality, durable TVS diode that will provide effective protection for your electronic circuits against voltage transients.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess