EN
  • EN
  • DE

GBJ3510-BP

Part No GBJ3510-BP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description BRIDGE RECT 1PHASE 1KV 35A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesBridge Rectifiers
Manufacturer MCC (Micro Commercial Components)
Packaging Tube
Part Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 μA @ 1000 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ3510
Ultra Librarian 3D Model Ultra Librarian GBJ3510-BP CAD Model

You May Also Be Interested in

GOOD-ARK Electronics
DIODE, SWITCHING, 250MA, 75V, SO
Lowest to $0.0713
Panjit
DIODE SCHOTTKY 100V 500MA SOD123
Lowest to $0.0837
ON Semiconductor
FET 50V 3.5 OHM SOT23
Lowest to $0.1689
ON Semiconductor
DIODE ZENER 5.1V 5W AXIAL
Lowest to $0.2141
M/A-Com Technology Solutions
RF MOSFET HEMT 40V 440210
Lowest to $1,672.7273
General Semiconductor
DIODE ZENER 3.9V 300MW SOT23-3
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 13V 3W SMB
Lowest to $0.1107
Diotec Semiconductor AG
BRIDGE RECT 1P 250V 1A 4-SO-DIL
Lowest to $0.1527
Micro Commercial Co
TRANS NPN 45V 0.8A SOT-23
Lowest to $0.0312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess