EN
  • EN
  • DE

1N5819HW

Part No 1N5819HW
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1122021-1N5819HW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian 1N5819HW CAD Model

Description

Product Overview: 1N5819HW Schottky Barrier Rectifier

The 1N5819HW is a high-performance Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated. This component is specifically engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The 1N5819HW provides a low forward voltage drop, which enhances the overall efficiency of the power circuit by reducing power loss during conduction.
  • High Surge Current Capability: With its robust design, this rectifier can handle high surge currents, ensuring reliable performance under stressful conditions.
  • Guard Ring Die Construction: The guard ring design offers enhanced ruggedness and long-term reliability, which is critical for industrial and high-reliability applications.
  • High Frequency Operation: Its fast switching capability makes it suitable for high-frequency applications, contributing to reduced noise and improved performance.
  • Low Power Loss: Minimized power loss is achieved through its efficient design, which helps in reducing the thermal footprint and extending the life of the device.
  • Lead-Free Finish: The 1N5819HW comes with a lead-free finish, making it compliant with current RoHS environmental standards and regulations.
  • Surface Mount Package: The compact SOD-123 package is ideal for space-constrained applications and allows for efficient assembly in high-volume production.

Applications

Due to its high efficiency and reliability, the 1N5819HW is widely used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Power management devices

Technical Specifications

The 1N5819HW operates with a maximum forward current of 1A and has a peak repetitive reverse voltage of 40V. Its fast switching capability and low thermal resistance make it an excellent choice for high-efficiency power applications.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 1N5819HW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated datasheets or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,475+ $0.0288 $100.0800
5,400+ $0.0278 $150.1200
7,725+ $0.0259 $200.0775
10,045+ $0.0249 $250.1205
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess