EN
  • EN
  • DE

1N4448WS-7

Part No 1N4448WS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 250MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 75 V 250mA Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name 1N4448W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N4448WSDITR, 1N4448WSDICT, 1N4448WS7, 1N4448WSCT-ND, 1N4448WSTR, 1N4448WSTR-ND, 1N4448WS, 1N4448WSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905664-1N4448WS-7
Ultra Librarian 3D Model Ultra Librarian 1N4448WS-7 CAD Model

Description

Product Overview: 1N4448WS-7

The 1N4448WS-7 is a high-speed switching diode, manufactured by Diodes Incorporated, designed to provide users with a reliable solution for their circuitry needs. This diode is a surface-mount device encapsulated in a small SOD-323 package, making it an ideal choice for applications where space is at a premium. Its small form factor does not compromise its performance, offering fast switching speeds suitable for high-frequency operations.

Key Features

  • Fast Switching Speed: With its quick response time, the 1N4448WS-7 is capable of handling high-speed switching applications, ensuring minimal signal delay.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Reliability: Built to Diodes Incorporated's high standards, the 1N4448WS-7 is known for its reliability and long operational life, making it a trusted component in various electronic devices.
  • Surface-Mount Device: The SOD-323 package allows for efficient assembly on printed circuit boards, contributing to a reduction in overall production costs and time.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is free from lead and other hazardous substances.

Applications

The versatility of the 1N4448WS-7 allows it to be used in a wide range of applications, including but not limited to:

  • High-frequency inverters
  • Switching power supplies
  • Signal switching
  • High-speed logic circuits
  • Protection circuits

Technical Specifications

The 1N4448WS-7 offers a maximum repetitive reverse voltage (V<sub>RRM) of 100V, a forward continuous current (I<sub>F) of 150mA, and a power dissipation of 500mW. Its operating junction temperature ranges from -65°C to +150°C, accommodating a wide range of environmental conditions.

With its combination of speed, efficiency, and compact size, the 1N4448WS-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess