EN
  • EN
  • DE

1N4448HWT-7-F

Part No 1N4448HWT-7-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 125 mA
Element Configuration Single
Forward Current 125 mA
Forward Voltage 1.25 V
Height 700 µm
Lead Free Yes
Length 1.3 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 150 mW
Max Surge Current 2 A
Min Operating Temperature -65 °C
Packaging Cut Tape
Peak Reverse Current 100 nA
Polarity Standard
Recovery Time 4 ns
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 80 V
Weight 992.233309 µg
Width 900 µm
Win Source Part Number 1035285-1N4448HWT-7-F
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4448HWT-7-F CAD Model

Description

Product Overview: 1N4448HWT-7-F

The 1N4448HWT-7-F from Diodes Incorporated is a high-speed switching diode engineered for efficiency and reliability in compact electronic applications. This diode is a critical component for designers focusing on miniaturization without compromising performance. It is housed in a small SOD-523 package, making it an ideal choice for space-constrained applications.

Key Features

  • High-Speed Switching: The 1N4448HWT-7-F offers fast switching speeds, essential for high-frequency operations.
  • Surface-Mount Device (SMD): Its SOD-523 package is designed for automatic pick-and-place assembly processes, which enhances manufacturing efficiency and reduces production costs.
  • Low Forward Voltage Drop: This diode provides a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in the circuit.
  • Reverse Recovery Time: With a quick reverse recovery time, it minimizes power loss during the transition from conducting to non-conducting state.
  • Robustness: The diode is designed to withstand intermittent high surge currents, ensuring durability and long-term reliability.

Applications

The versatility of the 1N4448HWT-7-F makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • Telecommunication devices

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The 1N4448HWT-7-F is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it suitable for use in applications where environmental considerations are paramount.

Overall, the 1N4448HWT-7-F is a testament to Diodes Incorporated's dedication to delivering high-quality components that meet the evolving needs of modern electronic designs. Its combination of speed, efficiency, and compact form factor makes it an excellent choice for designers looking to create sophisticated, high-performance electronic products.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess