EN
  • EN
  • DE

1N4148WSF

Part No 1N4148WSF
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description SURFACE MOUNT FAST SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1121728-1N4148WSF
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4148WSF CAD Model

Description

Product Overview: 1N4148WSF - Diodes Incorporated

The 1N4148WSF from Diodes Incorporated is a high-speed switching diode, encapsulated in a compact SOD-323 flat lead surface-mount package. It is designed to meet the stringent requirements of fast electronic switching circuits. This diode is characterized by its small size, high reliability, and fast switching speed, making it an ideal choice for a variety of applications in modern electronic devices.

Key Features:

  • Fast Switching Speed: The 1N4148WSF provides extremely fast switching with a reverse recovery time of typically 4ns, ensuring high efficiency in circuits that require quick transitions.
  • Low Capacitance: With a low junction capacitance, this diode is suitable for high-frequency applications, contributing to lower signal distortion and improved performance.
  • High Conductance: Due to its high conductance, the 1N4148WSF can carry a continuous forward current of 150mA, making it robust for signal processing and power regulation tasks.
  • Surface-Mount Package: The SOD-323 package is designed for easy integration into automated PCB assembly processes, saving space and reducing manufacturing costs.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with current RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

The versatility of the 1N4148WSF allows it to be used in a wide range of applications, including:

  • High-speed switching in logic circuits
  • General-purpose switching applications
  • Reverse power protection
  • Signal demodulation
  • Rectification in handheld devices
  • Consumer electronics such as smartphones, tablets, and laptops

Reliability:

Diodes Incorporated ensures that the 1N4148WSF meets high reliability standards, providing a dependable solution for designers. The diode's stable performance under varying conditions and long operational life make it a trusted component in critical applications.

For detailed specifications, application notes, and further information, engineers and purchasers can refer to the datasheet provided by Diodes Incorporated or contact their technical support for assistance in integrating the 1N4148WSF into their projects.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0166 $50.0490
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
14,390+ $0.0139 $200.0210
18,660+ $0.0134 $250.0440
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess