Product Overview: 1N4148W-7-G from Diodes Incorporated
The 1N4148W-7-G is a high-speed switching diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This particular diode is designed to meet the stringent requirements of fast electronic switching applications.
Key Features
- Fast Switching Speed: With extremely fast reverse recovery time, the 1N4148W-7-G diode is ideal for high-speed switching operations.
- Small Surface Mount Package: The diode comes in a SOD-123 package, which is small and suitable for surface-mounted design, saving space on printed circuit boards (PCBs).
- High Reliability: Built with high-quality materials, this diode ensures long-term reliability and stability in operation.
- Low Forward Voltage Drop: It features a low forward voltage drop, which enhances power efficiency and reduces thermal load.
- Lead-Free and RoHS Compliant: The 1N4148W-7-G is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.
Applications
The 1N4148W-7-G is versatile and can be used in a wide range of applications, including:
- High-speed logic circuits
- Pulse and digital circuits
- Switching power supplies
- Converters
- Reverse power protection
Specifications
Some of the key specifications of the 1N4148W-7-G diode include:
- Peak Repetitive Reverse Voltage: 100V
- Continuous Forward Current: 300mA
- Power Dissipation: 500mW
- Operating Junction Temperature Range: -55°C to +150°C
The 1N4148W-7-G from Diodes Incorporated is a testament to the company's commitment to providing components that blend performance, efficiency, and reliability. Whether for industrial, commercial, or high-tech consumer applications, this diode is an excellent choice for designers looking to optimize their high-speed switching designs.