EN
  • EN
  • DE

1.5KE33A-T

Part No 1.5KE33A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 28.2V 45.7V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 28.2V
Voltage - Breakdown (Minimum) 31.4V
Voltage - Clamping (Maximum) at Ipp 45.7V
Current - Peak Pulse (10/1000μs) 33A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120814-1.5KE33A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE33A-T CAD Model

Description

Product Overview: 1.5KE33A-T from Diodes Incorporated

The 1.5KE33A-T is a robust transient voltage suppression diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges by clamping excess transient voltages to a safe level. The device is suitable for a multitude of applications including but not limited to industrial systems, consumer electronics, and automotive circuits.

Key Features

  • Transient Protection: The 1.5KE33A-T can handle transient overvoltage conditions with its 1500W peak pulse power capability at 10/1000μs waveform, which ensures reliable protection against high energy transients.
  • Voltage Range: It offers a stand-off voltage of 33V, making it suitable for a variety of circuits that require this specific level of voltage protection.
  • Unidirectional Design: As a unidirectional TVS diode, the 1.5KE33A-T is optimized for DC applications where polarity is fixed, providing precise protection.
  • Compliance: This product is compliant with the RoHS and REACH standards, ensuring that it meets the latest environmental safety regulations.
  • Package: It comes in a molded plastic case over the junction and lead, which is UL 94V-0 flame rated. The axial lead package allows for easy installation into a wide range of through-hole PCB applications.

Applications

The versatility of the 1.5KE33A-T makes it an ideal choice for safeguarding sensitive components in:

  • Power supply circuits
  • Communication systems
  • Automotive subsystems
  • Industrial control panels
  • Consumer electronics

Reliability and Quality Assurance

Diodes Incorporated ensures that each 1.5KE33A-T diode undergoes rigorous testing to meet high-quality standards. The device's reliability is assured through controlled manufacturing processes, which include extensive pre- and post-production testing to guarantee performance under extreme conditions.

In conclusion, the 1.5KE33A-T from Diodes Incorporated is a dependable and efficient solution for protecting electronic equipment from voltage transients. Its robust design, compliance with safety standards, and adaptability to various applications make it a valuable asset for any circuit requiring transient voltage suppression.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9341 $51.3755
135+ $0.7664 $103.4640
205+ $0.7425 $152.2125
280+ $0.7185 $201.1800
360+ $0.6946 $250.0560
485+ $0.6227 $302.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess