The GT24C64A-2ZLI-TR is a 64Kb (8192 x 8) serial EEPROM manufactured by Giantec. It utilizes a 2-wire I²C serial interface, which simplifies integration with microcontrollers and other digital systems. The 'A' version suggests potential improvements over prior versions, and the 64Kb density makes it suitable for storing larger amounts of configuration data or application-specific settings.
Applications:
- Consumer electronics (e.g., televisions, set-top boxes, audio equipment)
- Industrial control systems
- Automotive electronics
- Medical devices
- Networking equipment
- Data logging applications
Features:
- 64Kb (8192 x 8) EEPROM memory
- Standard 2-wire (I²C) serial interface
- Wide operating voltage: 1.7V to 5.5V
- Low power consumption
- Write protect feature for data security
- Page write mode for faster write operations
- Self-timed write cycle
- High reliability: 1,000,000 erase/write cycles
- Data retention: > 100 years
- Operating temperature range: -40°C to +85°C
- RoHS compliant
- Available in surface-mount packages (e.g., SOIC, TSSOP)
Benefits:
- Non-volatile memory retains data even when power is off.
- Simple I²C interface requires minimal pins for easy integration.
- Low power consumption extends battery life in portable applications.
- Write protection prevents accidental data corruption.
- High endurance and data retention ensure long-term reliability.
- Large memory capacity suitable for storing extensive data sets.
- Small package size allows for use in space-constrained designs.
Additional Details:
The GT24C64A-2ZLI-TR operates according to the I²C protocol, supporting byte write and page write modes to optimize write performance. The write protect feature can be implemented through hardware or software, depending on the specific application requirements. The self-timed write cycle simplifies programming and reduces the need for external timing circuitry. This EEPROM is often used to store firmware updates, configuration parameters, user preferences, and other critical data in a wide range of electronic devices and systems. The 'TR' suffix likely indicates tape and reel packaging for automated assembly.