EN
  • EN
  • DE

1.5KE180CA-B

Part No 1.5KE180CA-B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 154V 246V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 154V
Voltage - Breakdown (Minimum) 171V
Voltage - Clamping (Maximum) at Ipp 246V
Current - Peak Pulse (10/1000μs) 6.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE180
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120808-1.5KE180CA-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE180CA-B CAD Model

Description

The 1.5KE180CA-B is a high-quality transient voltage suppression (TVS) diode manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, load switching, or other transient events.

Key Features

  • Bi-Directional Protection: The 1.5KE180CA-B offers bi-directional clamping which makes it suitable for AC applications or where the polarity is reversible.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W (1.5KE) for 10/1000μs waveforms, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: This TVS diode has a standoff voltage of 180V, providing a wide margin to protect against overvoltage conditions.
  • High Surge Capability: With its high surge capability, the 1.5KE180CA-B is capable of withstanding multiple high-energy spikes without degradation.
  • RoHS Compliant: The device is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Applications

The 1.5KE180CA-B is versatile and can be used in a variety of applications including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems
  • Other sensitive electronic circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest level of quality and reliability. The 1.5KE180CA-B TVS diode is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and durability. With its superior protection capabilities, this TVS diode is an excellent choice for safeguarding electronic components against transient voltage spikes.

For detailed specifications and application notes, customers are advised to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
765+ $0.1513 $115.7445
1,185+ $0.1467 $173.8395
1,630+ $0.1421 $231.6230
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess