EN
  • EN
  • DE

1.5KE150A-T

Part No 1.5KE150A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 128VWM 207VC DO201 / 207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 128V
Voltage - Breakdown (Min) 143V
Voltage - Clamping (Max) @ Ipp 207V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE150
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853472-1.5KE150A-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE150A-T CAD Model

Description

Product Overview: 1.5KE150A-T from Diodes Incorporated

The 1.5KE150A-T is a high-quality transient voltage suppression (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a part of the 1.5KE series, which is well-known for its reliability and effectiveness in safeguarding circuits against transient overvoltage conditions.

Key Features

  • Peak Pulse Power Dissipation: The 1.5KE150A-T offers excellent power dissipation capabilities with a peak pulse power of 1500W at 10/1000μs waveform, which helps to ensure that devices remain protected even under the most demanding conditions.
  • Breakdown Voltage: This component has a stand-off voltage of 128V, with a minimum breakdown voltage of 143V, providing a margin of safety for electrical devices operating near its rated capacity.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 150V, which makes it suitable for a wide range of applications where this level of protection is required.
  • Unidirectional Protection: The 1.5KE150A-T is a unidirectional TVS diode, which means it offers protection in one direction, ideal for DC power supply applications.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of handling high transient surges without degradation, ensuring long-term reliability and performance.
  • RoHS Compliant: The 1.5KE150A-T is RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it an environmentally friendly choice.

Applications

The 1.5KE150A-T is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Communication devices
  • Consumer electronics
  • Power supplies
  • Automotive systems

Its robust design ensures that it is the go-to choice for engineers looking to enhance the durability and longevity of their electronic products. With its excellent clamping capability, fast response time, and low incremental surge resistance, the 1.5KE150A-T from Diodes Incorporated is an essential component for any application requiring reliable transient voltage suppression.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess