EN
  • EN
  • DE

LMX2332LSLDX/NOPB

Part No LMX2332LSLDX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL RF COMM 20CSP / PLL Frequency Synthesizer IC 1.2GHz, 510MHz 1 20-WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel (TR)
Product Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 1.2GHz, 510MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN
Supplier Device Package 20-TCSP (3.5x3.5)
Base Product Number LMX2332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names LMX2332LSLDX,LMX2332LSLDX-ND
Standard Package 2,500
Win Source Part Number 986467-LMX2332LSLDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2332LSLDX/NOPB CAD Model

Description

The LMX2332LSLDX/NOPB is a highly integrated, low-power frequency synthesizer system which includes a double-balanced mixer and a Local Oscillator (LO) designed by Texas Instruments. It is a part of the LMX family of products that are known for their reliability and performance in creating stable frequencies within communication systems.

Key Features

  • Frequency Range: The device is capable of generating frequencies with a wide range, making it suitable for a variety of wireless applications including GSM, PCS, DCS, and other mobile communications systems.
  • Low Phase Noise: With its low phase noise performance, the LMX2332LSLDX/NOPB ensures high-quality signal synthesis, which is critical in RF communication systems for maintaining signal integrity and minimizing errors.
  • Dual Modulus Prescaler: The inclusion of a dual modulus prescaler allows for more flexible frequency programming and division, which is essential for fine-tuning the output signal to the precise frequency requirements.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a minimal current draw, thereby conserving energy and prolonging battery life in portable applications.
  • Integrated Mixer: The integrated double-balanced mixer provides additional functionality for frequency translation, which is a key operation in RF systems.
  • Surface-Mount Package: The LMX2332LSLDX/NOPB comes in a compact surface-mount package, making it easy to integrate into a variety of circuit designs without taking up excessive board space.

Applications

The LMX2332LSLDX/NOPB is suitable for a range of applications that require precise and stable frequency generation. Its typical applications include, but are not limited to:

  • Wireless communication systems (GSM, PCS, DCS)
  • Portable radios
  • Base stations
  • PLL-based frequency synthesizers
  • RFID readers

Quality and Reliability

As with all Texas Instruments products, the LMX2332LSLDX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is also lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements.

For designers and engineers looking for a versatile, high-performance frequency synthesizer solution, the LMX2332LSLDX/NOPB from Texas Instruments offers an exceptional balance of functionality and efficiency.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.3837 $113.3837
2+ $109.7262 $219.4524
3+ $106.0687 $318.2061
4+ $95.0960 $380.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess