EN
  • EN
  • DE

1.5KE130A-T

Part No 1.5KE130A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 111VWM 179VC DO201A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 111V
Minimum Breakdown Voltage 124V
Max Clamping Voltage 179V
Peak Pulse Current(Ippm) 8.4A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 1000460-1.5KE130A-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE130A-T CAD Model

Description

Product Overview: 1.5KE130A-T from Diodes Incorporated

The 1.5KE130A-T is a robust transient voltage suppression (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This TVS diode is a member of the 1.5KE series, known for their reliability and versatility in safeguarding circuits across a broad range of applications.

Key Features

  • Peak Pulse Power: The 1.5KE130A-T can withstand impulses of 1500W (10/1000μs), providing excellent protection against high energy transients.
  • Breakdown Voltage: This device has a stand-off voltage of 130V, which ensures that it remains non-conductive under normal operating conditions, while promptly responding to overvoltage events.
  • Uni-directional Protection: It offers uni-directional transient voltage suppression, making it suitable for scenarios where specific polarity protection is required.
  • High Surge Capability: With its high surge capability, the 1.5KE130A-T is capable of handling repetitive transients effectively.
  • Temperature Range: The operating junction temperature range from -55°C to +175°C allows for deployment in environments with extreme temperature conditions.
  • RoHS Compliant: The device is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The 1.5KE130A-T is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the 1.5KE130A-T is no exception. It is manufactured to high standards, ensuring that it delivers consistent performance and durability. The device's robust construction means it can handle the stresses of both routine operations and exceptional voltage conditions, providing peace of mind for manufacturers and end-users alike.

Whether you are designing a new system or retrofitting an existing one, the 1.5KE130A-T from Diodes Incorporated is an excellent choice for protecting your electronic investments against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess