The HMC536MS8G is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier from Analog Devices Inc. This versatile component is designed to offer exceptional gain and output power for a wide range of applications, including point-to-point radios, VSAT, military & space, and fiber optics.
Key Features
- Frequency Range: The amplifier operates within the 17 to 24 GHz frequency range, making it suitable for K-band applications.
- Gain: It provides a high gain of 17 dB, ensuring strong signal amplification.
- Output Power: Offers an output power of +22 dBm at 1 dB compression point (P1dB), indicating robust performance for driving subsequent stages.
- Power Supply: The device operates on a single positive supply voltage, simplifying power supply design.
- Package: Encased in an MSOP8G package, it is compact and suitable for space-constrained applications.
- RoHS Compliant: The HMC536MS8G is fully RoHS compliant, ensuring environmental and regulatory adherence.
Applications
- Point-to-point and point-to-multipoint radios
- Very Small Aperture Terminal (VSAT)
- Military radar and sensors
- Test instrumentation
- Fiber optic systems
The HMC536MS8G is built to deliver consistent, reliable performance in demanding environments. Its high linearity and low noise figure make it an ideal choice for high-frequency signal chains where maintaining signal integrity is paramount. With its excellent gain flatness and a wideband response, this amplifier is a versatile building block for RF and microwave designers looking to enhance system performance.
Whether for commercial communication systems or critical defense applications, the Analog Devices HMC536MS8G stands out as a powerful, efficient, and reliable solution for high-frequency amplification needs.